Brady Corporation Admittance Sign 95329

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 95329 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
95329
Admittance Sign 95329
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-95329-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-95329-ND
Signs, Nameplates, Posters 2267-95329-ND
B120 7X10 BLK/YEL CAUTION AUTH.P

B120 7X10 BLK/YEL CAUTION AUTH.P

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: CAUTION AUTHORIZED PERSONNEL ONLY - 95329 - 754476-95329 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: CAUTION AUTHORIZED PERSONNEL ONLY - 95329
754476-95329
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: CAUTION AUTHORIZED PERSONNEL ONLY - 95329 754476-95329
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: CAUTION AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: CAUTION AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95329 2267-95329-ND 754476-95329
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: CAUTION AUTHORIZED PERSONNEL ONLY - 95329
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Prohibition Signs - 7631875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No parking
Materials of Construction Pp rigid plastic
Width 19.69 inches (500 mm)
View Details