Brady Corporation Admittance Sign 95318

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 95318 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
95318
Admittance Sign 95318
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-95318-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-95318-ND
Signs, Nameplates, Posters 2267-95318-ND
B555 10X14 BLU/BLK/WHT NOTICE TH

B555 10X14 BLU/BLK/WHT NOTICE TH

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - TEXT: NOTICE THIS PROPERTY PROTECTED BY ELECTRONIC SURVEILLANCE - 95318 - 754476-95318 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - TEXT: NOTICE THIS PROPERTY PROTECTED BY ELECTRONIC SURVEILLANCE - 95318
754476-95318
Brady B-555 Aluminum Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - TEXT: NOTICE THIS PROPERTY PROTECTED BY ELECTRONIC SURVEILLANCE - 95318 754476-95318
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady alarm / surveillance notice sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: NOTICE THIS PROPERTY PROTECTED BY ELECTRONIC SURVEILLANCE. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady alarm / surveillance notice sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: NOTICE THIS PROPERTY PROTECTED BY ELECTRONIC SURVEILLANCE. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95318 2267-95318-ND 754476-95318
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Alarm / Surveillance Notice Sign - 14 in Width x 10 in Height - TEXT: NOTICE THIS PROPERTY PROTECTED BY ELECTRONIC SURVEILLANCE - 95318
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 4114024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; No open fire
Materials of Construction Metal; Aluminium
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Symbols & Electrical Signs - 1-1768035-8 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details