Brady Corporation Admittance Sign 95314

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 95314 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
95314
Admittance Sign 95314
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-95314-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-95314-ND
Signs, Nameplates, Posters 2267-95314-ND
B401 7X10 BLU/BLK/WHT NOTICE

B401 7X10 BLU/BLK/WHT NOTICE

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - TEXT: NOTICE THIS PROPERTY PROTECTED BY ELECTRONIC SURVEILLANCE - 95314 - 754476-95314 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - TEXT: NOTICE THIS PROPERTY PROTECTED BY ELECTRONIC SURVEILLANCE - 95314
754476-95314
Brady B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - TEXT: NOTICE THIS PROPERTY PROTECTED BY ELECTRONIC SURVEILLANCE - 95314 754476-95314
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady alarm / surveillance notice sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: NOTICE THIS PROPERTY PROTECTED BY ELECTRONIC SURVEILLANCE. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady alarm / surveillance notice sign is constructed using high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This alarm / surveillance notice sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: NOTICE THIS PROPERTY PROTECTED BY ELECTRONIC SURVEILLANCE. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95314 2267-95314-ND 754476-95314
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Alarm / Surveillance Notice Sign - 10 in Width x 7 in Height - TEXT: NOTICE THIS PROPERTY PROTECTED BY ELECTRONIC SURVEILLANCE - 95314
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 7873732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details