Brady Corporation Admittance Sign 95293

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 95293 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
95293
Admittance Sign 95293
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-95293-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-95293-ND
Signs, Nameplates, Posters 2267-95293-ND
B401 7X10 BLU/BLK/WHT NOTICE

B401 7X10 BLU/BLK/WHT NOTICE

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White No Exit Sign - 10 in Width x 7 in Height - TEXT: NOTICE NOT AN EXIT - 95293 - 754476-95293 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White No Exit Sign - 10 in Width x 7 in Height - TEXT: NOTICE NOT AN EXIT - 95293
754476-95293
Brady B-401 High Impact Polystyrene Rectangle White No Exit Sign - 10 in Width x 7 in Height - TEXT: NOTICE NOT AN EXIT - 95293 754476-95293
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady no exit sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This no exit sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: NOTICE NOT AN EXIT. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady no exit sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This no exit sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: NOTICE NOT AN EXIT. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95293 2267-95293-ND 754476-95293
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White No Exit Sign - 10 in Width x 7 in Height - TEXT: NOTICE NOT AN EXIT - 95293
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details