Brady Corporation Admittance Sign 95279

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 95279 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
95279
Admittance Sign 95279
Admittance Sign

Admittance Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-95279-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-95279-ND
Labels, Stickers, Decals - Preprinted 2267-95279-ND
B302-7X10-WK-O-NOT-N OT AN ENTRAN

B302-7X10-WK-O-NOT-NOT AN ENTRAN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOT AN ENTRANCE - 95279 - 754476-95279 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOT AN ENTRANCE - 95279
754476-95279
Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOT AN ENTRANCE - 95279 754476-95279
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: NOT AN ENTRANCE. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is designed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: NOT AN ENTRANCE. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95279 2267-95279-ND 754476-95279
Product Name Admittance Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White Door, Gate & Pathway Sign - 10 in Width x 7 in Height - Laminated - TEXT: NOT AN ENTRANCE - 95279
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 1615875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Polystyrene vinyl
Width 5 inches (127 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details