Brady Corporation Chemical & Hazardous Materials Sign 95277

Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 95277 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
95277
Chemical & Hazardous Materials Sign 95277
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-95277-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-95277-ND
Signs, Nameplates, Posters 2267-95277-ND
B120,7X17,BLU,RED,BL K/WHT,NON-PO

B120,7X17,BLU,RED,BLK/WHT,NON-PO

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Water Sanitation Sign - 17 in Width x 7 in Height - TEXT: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING - 95277 - 754476-95277 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Water Sanitation Sign - 17 in Width x 7 in Height - TEXT: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING - 95277
754476-95277
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Water Sanitation Sign - 17 in Width x 7 in Height - TEXT: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING - 95277 754476-95277
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady water sanitation sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 17 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This water sanitation sign is designed with a white background and text and/or image color(s) of black / blue / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady water sanitation sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 17 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This water sanitation sign is designed with a white background and text and/or image color(s) of black / blue / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95277 2267-95277-ND 754476-95277
Product Name Chemical & Hazardous Materials Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Water Sanitation Sign - 17 in Width x 7 in Height - TEXT: NOTICE NON-POTABLE WATER NOT FOR DRINKING OR COOKING - 95277
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 8134520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Emergency exit right
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details