Brady Corporation Fire Extinguisher Label 95221

Description
Brady Fire Extinguisher labels use the most recently recommended pictorial design from NAFED (National Association of Fire Equipment Distributors). Label style meets the NFPA 10, 1084 Standard for Portable Fire Extinguishers. 1 card per package, 3 markers per card
Request a Quote Datasheet
Description
Brady Fire Extinguisher labels use the most recently recommended pictorial design from NAFED (National Association of Fire Equipment Distributors). Label style meets the NFPA 10, 1084 Standard for Portable Fire Extinguishers. 1 card per package, 3 markers per card
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Extinguisher Label - 95221 - Brady Corporation
Milwaukee, WI, USA
Fire Extinguisher Label
95221
Fire Extinguisher Label 95221
Brady Fire Extinguisher labels use the most recently recommended pictorial design from NAFED (National Association of Fire Equipment Distributors). Label style meets the NFPA 10, 1084 Standard for Portable Fire Extinguishers. 1 card per package, 3 markers per card

Brady Fire Extinguisher labels use the most recently recommended pictorial design from NAFED (National Association of Fire Equipment Distributors). Label style meets the NFPA 10, 1084 Standard for Portable Fire Extinguishers. 1 card per package, 3 markers per card

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-95221-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-95221-ND
Labels, Stickers, Decals - Preprinted 2267-95221-ND
B946 3X3 YEL/BLK/WHT 3/CD

B946 3X3 YEL/BLK/WHT 3/CD

Buy Now Datasheet
Brady B-946 Yellow on White Vinyl Fire Extinguisher Label - 3 in Width - 3 in Height - Printed Text = D - 95221 - 754476-95221 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Yellow on White Vinyl Fire Extinguisher Label - 3 in Width - 3 in Height - Printed Text = D - 95221
754476-95221
Brady B-946 Yellow on White Vinyl Fire Extinguisher Label - 3 in Width - 3 in Height - Printed Text = D - 95221 754476-95221
The Brady fire extinguisher label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 fire extinguisher label are: 3 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This fire extinguisher label uses vinyl for the label material and permanent acrylic as the adhesive. These fire extinguisher labels frequently have text printed on them. Printed text is D.

The Brady fire extinguisher label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 fire extinguisher label are: 3 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This fire extinguisher label uses vinyl for the label material and permanent acrylic as the adhesive. These fire extinguisher labels frequently have text printed on them. Printed text is D.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95221 2267-95221-ND 754476-95221
Product Name Fire Extinguisher Label Labels, Stickers, Decals - Preprinted Brady B-946 Yellow on White Vinyl Fire Extinguisher Label - 3 in Width - 3 in Height - Printed Text = D - 95221
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 2013340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Height 0.6562 ft (2 dm)
View Details