Brady Corporation Fire Extinguisher Label 95220

Description
Brady Fire Extinguisher labels use the most recently recommended pictorial design from NAFED (National Association of Fire Equipment Distributors). Label style meets the NFPA 10, 1084 Standard for Portable Fire Extinguishers. 1 card per package, 3 markers per card
Request a Quote Datasheet
Description
Brady Fire Extinguisher labels use the most recently recommended pictorial design from NAFED (National Association of Fire Equipment Distributors). Label style meets the NFPA 10, 1084 Standard for Portable Fire Extinguishers. 1 card per package, 3 markers per card
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Extinguisher Label - 95220 - Brady Corporation
Milwaukee, WI, USA
Fire Extinguisher Label
95220
Fire Extinguisher Label 95220
Brady Fire Extinguisher labels use the most recently recommended pictorial design from NAFED (National Association of Fire Equipment Distributors). Label style meets the NFPA 10, 1084 Standard for Portable Fire Extinguishers. 1 card per package, 3 markers per card

Brady Fire Extinguisher labels use the most recently recommended pictorial design from NAFED (National Association of Fire Equipment Distributors). Label style meets the NFPA 10, 1084 Standard for Portable Fire Extinguishers. 1 card per package, 3 markers per card

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-95220-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-95220-ND
Labels, Stickers, Decals - Preprinted 2267-95220-ND
B946 3X3 WHT/BLUE 3/CD

B946 3X3 WHT/BLUE 3/CD

Buy Now Datasheet
Brady B-927 Blue on White Acrylic Fire Extinguisher Label - 3 in Width - 3 in Height - Printed Text = C - 95220 - 754476-95220 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-927 Blue on White Acrylic Fire Extinguisher Label - 3 in Width - 3 in Height - Printed Text = C - 95220
754476-95220
Brady B-927 Blue on White Acrylic Fire Extinguisher Label - 3 in Width - 3 in Height - Printed Text = C - 95220 754476-95220
The Brady fire extinguisher label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-927 fire extinguisher label are: 3 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This fire extinguisher label uses acrylic for the label material and permanent acrylic as the adhesive. These fire extinguisher labels frequently have text printed on them. Printed text is C.

The Brady fire extinguisher label comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-927 fire extinguisher label are: 3 in W x 3 in H. One of the important components to selecting the right product is the proper label and adhesive material. This fire extinguisher label uses acrylic for the label material and permanent acrylic as the adhesive. These fire extinguisher labels frequently have text printed on them. Printed text is C.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95220 2267-95220-ND 754476-95220
Product Name Fire Extinguisher Label Labels, Stickers, Decals - Preprinted Brady B-927 Blue on White Acrylic Fire Extinguisher Label - 3 in Width - 3 in Height - Printed Text = C - 95220
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768035-1 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Warning Signs - 4113790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Explosive
Materials of Construction Pvc
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details