Brady Corporation Admittance Sign 95213

Description
Admittance Sign
Description
Admittance Sign

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 95213 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
95213
Admittance Sign 95213
Admittance Sign

Admittance Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: NOTICE ALL VISITORS MUST GET PASS AT OFFICE - 95213 - 754476-95213 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: NOTICE ALL VISITORS MUST GET PASS AT OFFICE - 95213
754476-95213
Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: NOTICE ALL VISITORS MUST GET PASS AT OFFICE - 95213 754476-95213
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: NOTICE ALL VISITORS MUST GET PASS AT OFFICE. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted area / no trespassing sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This restricted area / no trespassing sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: NOTICE ALL VISITORS MUST GET PASS AT OFFICE. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 95213 754476-95213
Product Name Admittance Sign Brady B-555 Aluminum Rectangle White Restricted Area / No Trespassing Sign - 10 in Width x 7 in Height - TEXT: NOTICE ALL VISITORS MUST GET PASS AT OFFICE - 95213
Materials of Construction Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1812258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fragile Roof
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details