Brady Corporation Reflective Sign 95147

Description
Reflective Sign
Description
Reflective Sign

Suppliers

Company
Product
Description
Supplier Links
Reflective Sign - 95147 - Brady Corporation
Milwaukee, WI, USA
Reflective Sign
95147
Reflective Sign 95147
Reflective Sign

Reflective Sign

Supplier's Site
Brady Bradyglo B-997 Bradylite Sheeting Rectangle Red Fire Alarm Sign - 10 in Width x 14 in Height - Reflective - TEXT: FIRE ALARM - 95147 - 754476-95147 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-997 Bradylite Sheeting Rectangle Red Fire Alarm Sign - 10 in Width x 14 in Height - Reflective - TEXT: FIRE ALARM - 95147
754476-95147
Brady Bradyglo B-997 Bradylite Sheeting Rectangle Red Fire Alarm Sign - 10 in Width x 14 in Height - Reflective - TEXT: FIRE ALARM - 95147 754476-95147
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire alarm sign is produced using bradylite sheeting which is the B-997 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire alarm sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire alarm sign is manufactured with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: FIRE ALARM. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-31, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire alarm sign is produced using bradylite sheeting which is the B-997 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire alarm sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire alarm sign is manufactured with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: FIRE ALARM. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-31, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 95147 754476-95147
Product Name Reflective Sign Brady Bradyglo B-997 Bradylite Sheeting Rectangle Red Fire Alarm Sign - 10 in Width x 14 in Height - Reflective - TEXT: FIRE ALARM - 95147
Materials of Construction Engineering Grade Bradylite® Reflective Sheeting Bradylite Sheeting
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 146425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.6890 ft (2.1 dm)
View Details