Brady Corporation Reflective Sign 95146

Description
Reflective Sign
Request a Quote Datasheet
Description
Reflective Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflective Sign - 95146 - Brady Corporation
Milwaukee, WI, USA
Reflective Sign
95146
Reflective Sign 95146
Reflective Sign

Reflective Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-95146-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-95146-ND
Signs, Nameplates, Posters 2267-95146-ND
B997 14X10 WHT/RED

B997 14X10 WHT/RED

Buy Now Datasheet
Brady Bradyglo B-997 Bradylite Sheeting Red Fire Equipment Sign - 10 in Width x 14 in Height - Reflective - TEXT: FIRE EXTINGUISHER - 95146 - 754476-95146 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-997 Bradylite Sheeting Red Fire Equipment Sign - 10 in Width x 14 in Height - Reflective - TEXT: FIRE EXTINGUISHER - 95146
754476-95146
Brady Bradyglo B-997 Bradylite Sheeting Red Fire Equipment Sign - 10 in Width x 14 in Height - Reflective - TEXT: FIRE EXTINGUISHER - 95146 754476-95146
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is manufactured using bradylite sheeting which is the B-997 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: arrow symbol. This sign is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-31, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is manufactured using bradylite sheeting which is the B-997 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is designed with a red background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: arrow symbol. This sign is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, OSHA 29 CFR 1910.157, PSTC-1, PSTC-31, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95146 2267-95146-ND 754476-95146
Product Name Reflective Sign Signs, Nameplates, Posters Brady Bradyglo B-997 Bradylite Sheeting Red Fire Equipment Sign - 10 in Width x 14 in Height - Reflective - TEXT: FIRE EXTINGUISHER - 95146
Materials of Construction Engineering Grade Bradylite® Reflective Sheeting Metal Bradylite Sheeting
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 146433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.6890 ft (2.1 dm)
View Details