R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady stop signs, traffic control signs & banners sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 30 in width and a 30 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is designed with a reflective white background and text and/or image color(s) of red / white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a triangle. This item is written in English with the following text: YIELD. This part is designed and built for Outdoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the 2009 MUTCD standard(s).
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-95039 |
| Product Name | Brady B-959 Aluminum Triangle Reflective White Stop Signs, Traffic Control Signs & Banners Sign - 30 in Width x 30 in Height - TEXT: YIELD - 95039 |