Brady Corporation Security Stop Sign 95027

Description
Security Stop Sign
Request a Quote Datasheet
Description
Security Stop Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Security Stop Sign - 95027 - Brady Corporation
Milwaukee, WI, USA
Security Stop Sign
95027
Security Stop Sign 95027
Security Stop Sign

Security Stop Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-95027-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-95027-ND
Signs, Nameplates, Posters 2267-95027-ND
"B401 11"" OCT RED/WHT SECURITY ST"

"B401 11"" OCT RED/WHT SECURITY ST"

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Square Red Restricted Area / No Trespassing Sign - 11 in Width x 11 in Height - TEXT: STOP CHECK IN HERE - 95027 - 754476-95027 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Square Red Restricted Area / No Trespassing Sign - 11 in Width x 11 in Height - TEXT: STOP CHECK IN HERE - 95027
754476-95027
Brady B-401 High Impact Polystyrene Square Red Restricted Area / No Trespassing Sign - 11 in Width x 11 in Height - TEXT: STOP CHECK IN HERE - 95027 754476-95027
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 11 in width and a 11 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a square. This SKU is written in English with the following text: STOP CHECK IN HERE. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 11 in width and a 11 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a square. This SKU is written in English with the following text: STOP CHECK IN HERE. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95027 2267-95027-ND 754476-95027
Product Name Security Stop Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Square Red Restricted Area / No Trespassing Sign - 11 in Width x 11 in Height - TEXT: STOP CHECK IN HERE - 95027
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 146416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details