Brady Corporation Confined Space Sign 95013

Description
Confined Space Sign
Request a Quote Datasheet
Description
Confined Space Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Confined Space Sign - 95013 - Brady Corporation
Milwaukee, WI, USA
Confined Space Sign
95013
Confined Space Sign 95013
Confined Space Sign

Confined Space Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-95013-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-95013-ND
Signs, Nameplates, Posters 2267-95013-ND
"B120, 10""HX14W"", DANGER-CONFINED"

"B120, 10""HX14W"", DANGER-CONFINED"

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Confined Space Sign - 14 in Width x 10 in Height - TEXT: CONFINED SPACE - 95013 - 754476-95013 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Confined Space Sign - 14 in Width x 10 in Height - TEXT: CONFINED SPACE - 95013
754476-95013
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Confined Space Sign - 14 in Width x 10 in Height - TEXT: CONFINED SPACE - 95013 754476-95013
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady confined space sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: CONFINED SPACE. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady confined space sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This confined space sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This part is written in English with the following text: CONFINED SPACE. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 95013 2267-95013-ND 754476-95013
Product Name Confined Space Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Confined Space Sign - 14 in Width x 10 in Height - TEXT: CONFINED SPACE - 95013
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Safety Labels - 2610930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hazardous substance
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details