Brady Corporation Brady B-81 Plastic Square Restroom Sign - 8 in Width x 8 in Height - TEXT: REST ROOM - 94876 94876

Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restroom sign is produced using plastic which is the B-81 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 8 in width and a 8 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a square. This part is written in Braille / English with the following text: REST ROOM.
Description
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restroom sign is produced using plastic which is the B-81 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 8 in width and a 8 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a square. This part is written in Braille / English with the following text: REST ROOM.

Suppliers

Company
Product
Description
Supplier Links
Brady B-81 Plastic Square Restroom Sign - 8 in Width x 8 in Height - TEXT: REST ROOM - 94876 - 754473-16615 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-81 Plastic Square Restroom Sign - 8 in Width x 8 in Height - TEXT: REST ROOM - 94876
754473-16615
Brady B-81 Plastic Square Restroom Sign - 8 in Width x 8 in Height - TEXT: REST ROOM - 94876 754473-16615
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restroom sign is produced using plastic which is the B-81 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 8 in width and a 8 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a square. This part is written in Braille / English with the following text: REST ROOM.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restroom sign is produced using plastic which is the B-81 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 8 in width and a 8 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a square. This part is written in Braille / English with the following text: REST ROOM.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-16615
Product Name Brady B-81 Plastic Square Restroom Sign - 8 in Width x 8 in Height - TEXT: REST ROOM - 94876
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 4113970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No unauthorised access
Materials of Construction Metal; Aluminium
Height 0.3281 ft (1 dm)
View Details