Brady Corporation Handicapped Sign 94336

Description
Handicapped Sign
Request a Quote Datasheet
Description
Handicapped Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Sign - 94336 - Brady Corporation
Milwaukee, WI, USA
Handicapped Sign
94336
Handicapped Sign 94336
Handicapped Sign

Handicapped Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-94336-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-94336-ND
Signs, Nameplates, Posters 2267-94336-ND
B120,6X6,BLU/WHT,HAN DICAPPED(PIC

B120,6X6,BLU/WHT,HANDICAPPED(PIC

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Square Blue Disabled Parking & Building Access Sign - 6 in Width x 6 in Height - 94336 - 754476-94336 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Square Blue Disabled Parking & Building Access Sign - 6 in Width x 6 in Height - 94336
754476-94336
Brady B-120 Fiberglass Reinforced Polyester Square Blue Disabled Parking & Building Access Sign - 6 in Width x 6 in Height - 94336 754476-94336
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady disabled parking & building access sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 6 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is manufactured with a blue background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This disabled parking & building access sign is manufactured with the following image: handicapped symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a square. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady disabled parking & building access sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 6 in width and a 6 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is manufactured with a blue background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This disabled parking & building access sign is manufactured with the following image: handicapped symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a square. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 94336 2267-94336-ND 754476-94336
Product Name Handicapped Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Square Blue Disabled Parking & Building Access Sign - 6 in Width x 6 in Height - 94336
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details