Brady Corporation Traffic Sign: Standard 94213

Description
Our standard traffic signs are made of reflective on aluminum and are designed to meet MUTCD (Manual Uniform Traffic Control Devices) specifications. More than 100 stock legends are available in various sizes. Choose from three materials: premium fiberglass (B-120), reflective sheeting on aluminum (B-959) or diamond grade reflective on aluminum (B-995).
Request a Quote Datasheet
Description
Our standard traffic signs are made of reflective on aluminum and are designed to meet MUTCD (Manual Uniform Traffic Control Devices) specifications. More than 100 stock legends are available in various sizes. Choose from three materials: premium fiberglass (B-120), reflective sheeting on aluminum (B-959) or diamond grade reflective on aluminum (B-995).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Sign: Standard - 94213 - Brady Corporation
Milwaukee, WI, USA
Traffic Sign: Standard
94213
Traffic Sign: Standard 94213
Our standard traffic signs are made of reflective on aluminum and are designed to meet MUTCD (Manual Uniform Traffic Control Devices) specifications. More than 100 stock legends are available in various sizes. Choose from three materials: premium fiberglass (B-120), reflective sheeting on aluminum (B-959) or diamond grade reflective on aluminum (B-995).

Our standard traffic signs are made of reflective on aluminum and are designed to meet MUTCD (Manual Uniform Traffic Control Devices) specifications. More than 100 stock legends are available in various sizes. Choose from three materials: premium fiberglass (B-120), reflective sheeting on aluminum (B-959) or diamond grade reflective on aluminum (B-995).

Supplier's Site
Signs, Nameplates, Posters - 2267-94213-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-94213-ND
Signs, Nameplates, Posters 2267-94213-ND
24X18 BLK/WHT TRAFFIC SPEED 20 H

24X18 BLK/WHT TRAFFIC SPEED 20 H

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 94213 2267-94213-ND
Product Name Traffic Sign: Standard Signs, Nameplates, Posters
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 4498221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pvc
Width 17.72 inches (450 mm)
Height 1.94 ft (5.9 dm)
View Details
Label, 115V, Card Of 10; Label Type Te Connectivity - 15J3060 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.7480 inches (19 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details