R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 18 in width and a 24 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is designed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: SPEED LIMIT 20. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the 2009 MUTCD, ASTM D 523, ASTM D4956, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Electromark Company has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-94213 |
| Product Name | Electromark Company B-959 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 24 in Height - TEXT: SPEED LIMIT 20 - 94213 |