Brady Corporation Traffic Sign: Standard 94211

Description
Our standard traffic signs are made of reflective on aluminum and are designed to meet MUTCD (Manual Uniform Traffic Control Devices) specifications. More than 100 stock legends are available in various sizes. Choose from three materials: premium fiberglass (B-120), reflective sheeting on aluminum (B-959) or diamond grade reflective on aluminum (B-995).
Request a Quote Datasheet
Description
Our standard traffic signs are made of reflective on aluminum and are designed to meet MUTCD (Manual Uniform Traffic Control Devices) specifications. More than 100 stock legends are available in various sizes. Choose from three materials: premium fiberglass (B-120), reflective sheeting on aluminum (B-959) or diamond grade reflective on aluminum (B-995).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Sign: Standard - 94211 - Brady Corporation
Milwaukee, WI, USA
Traffic Sign: Standard
94211
Traffic Sign: Standard 94211
Our standard traffic signs are made of reflective on aluminum and are designed to meet MUTCD (Manual Uniform Traffic Control Devices) specifications. More than 100 stock legends are available in various sizes. Choose from three materials: premium fiberglass (B-120), reflective sheeting on aluminum (B-959) or diamond grade reflective on aluminum (B-995).

Our standard traffic signs are made of reflective on aluminum and are designed to meet MUTCD (Manual Uniform Traffic Control Devices) specifications. More than 100 stock legends are available in various sizes. Choose from three materials: premium fiberglass (B-120), reflective sheeting on aluminum (B-959) or diamond grade reflective on aluminum (B-995).

Supplier's Site
Signs, Nameplates, Posters - 2267-94211-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-94211-ND
Signs, Nameplates, Posters 2267-94211-ND
24X18 BLK/WHT TRAFFIC SPEED 10 H

24X18 BLK/WHT TRAFFIC SPEED 10 H

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 94211 2267-94211-ND
Product Name Traffic Sign: Standard Signs, Nameplates, Posters
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details