R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady stop signs, traffic control signs & banners sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 18 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: ONE WAY. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the 2009 MUTCD, ASTM D 523, ASTM D4956, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-94197 |
| Product Name | Brady B-959 Aluminum Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 18 in Width x 24 in Height - TEXT: ONE WAY - 94197 |