R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady restricted vehicle sign is constructed using aluminum which is the B-959 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 24 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This restricted vehicle sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a square. This part is written in English with the following text: NO TRUCKS. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 523, MUTCD, MUTCD Eff. 2009, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-94192 |
| Product Name | Brady B-959 Aluminum Square White Restricted Vehicle Sign - 24 in Width x 24 in Height - TEXT: NO TRUCKS - 94192 |