R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is manufactured using aluminum which is the B-959 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 18 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a square. This item is written in English with the following text: EXIT ONLY. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 523, MUTCD, MUTCD Eff. 2009, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-94185 |
| Product Name | Brady B-959 Aluminum Square White Exit Sign - 18 in Width x 18 in Height - TEXT: EXIT ONLY - 94185 |