Brady Corporation Handicapped Sign 94174

Description
Handicapped Sign
Request a Quote Datasheet
Description
Handicapped Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Sign - 94174 - Brady Corporation
Milwaukee, WI, USA
Handicapped Sign
94174
Handicapped Sign 94174
Handicapped Sign

Handicapped Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-94174-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-94174-ND
Signs, Nameplates, Posters 2267-94174-ND
HANDICAPPED SIGN HIP

HANDICAPPED SIGN HIP

Buy Now Datasheet
Brady B-959 Aluminum Square Blue Disabled Parking & Building Access Sign - 12 in Width x 12 in Height - 94174 - 754476-94174 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Square Blue Disabled Parking & Building Access Sign - 12 in Width x 12 in Height - 94174
754476-94174
Brady B-959 Aluminum Square Blue Disabled Parking & Building Access Sign - 12 in Width x 12 in Height - 94174 754476-94174
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady disabled parking & building access sign is constructed using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 12 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is manufactured with a blue background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This disabled parking & building access sign is manufactured with the following image: handicapped symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a square. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady disabled parking & building access sign is constructed using aluminum which is the B-959 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 12 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is manufactured with a blue background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This disabled parking & building access sign is manufactured with the following image: handicapped symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a square. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the 2009 MUTCD, ASTM D 523, ASTM D4956, ASTM Type I (Engineer-Grade), PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 94174 2267-94174-ND 754476-94174
Product Name Handicapped Sign Signs, Nameplates, Posters Brady B-959 Aluminum Square Blue Disabled Parking & Building Access Sign - 12 in Width x 12 in Height - 94174
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1811483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 11.81 inches (300 mm)
Height 1.38 ft (4.2 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details