Brady Corporation Standard Traffic Signs 94150

Description
Our standard traffic signs are made of reflective on aluminum and are designed to meet MUTCD (Manual Uniform Traffic Control Devices) specifications. More than 100 stock legends are available in various sizes. Choose from three materials: premium fiberglass (B-120), reflective sheeting on aluminum (B-959) or diamond grade reflective on aluminum (B-995).
Request a Quote Datasheet
Description
Our standard traffic signs are made of reflective on aluminum and are designed to meet MUTCD (Manual Uniform Traffic Control Devices) specifications. More than 100 stock legends are available in various sizes. Choose from three materials: premium fiberglass (B-120), reflective sheeting on aluminum (B-959) or diamond grade reflective on aluminum (B-995).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Traffic Signs - 94150 - Brady Corporation
Milwaukee, WI, USA
Standard Traffic Signs
94150
Standard Traffic Signs 94150
Our standard traffic signs are made of reflective on aluminum and are designed to meet MUTCD (Manual Uniform Traffic Control Devices) specifications. More than 100 stock legends are available in various sizes. Choose from three materials: premium fiberglass (B-120), reflective sheeting on aluminum (B-959) or diamond grade reflective on aluminum (B-995).

Our standard traffic signs are made of reflective on aluminum and are designed to meet MUTCD (Manual Uniform Traffic Control Devices) specifications. More than 100 stock legends are available in various sizes. Choose from three materials: premium fiberglass (B-120), reflective sheeting on aluminum (B-959) or diamond grade reflective on aluminum (B-995).

Supplier's Site
Signs, Nameplates, Posters - 2267-94150-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-94150-ND
Signs, Nameplates, Posters 2267-94150-ND
ADMITTANCE SIGN HIP

ADMITTANCE SIGN HIP

Buy Now Datasheet
Brady B-959 Aluminum Square Reflective White Restricted Area / No Trespassing Sign - 30 in Width x 30 in Height - TEXT: DO NOT ENTER - 94150 - 754476-94150 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-959 Aluminum Square Reflective White Restricted Area / No Trespassing Sign - 30 in Width x 30 in Height - TEXT: DO NOT ENTER - 94150
754476-94150
Brady B-959 Aluminum Square Reflective White Restricted Area / No Trespassing Sign - 30 in Width x 30 in Height - TEXT: DO NOT ENTER - 94150 754476-94150
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-959 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 30 in width and a 30 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a reflective white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a square. This item is written in English with the following text: DO NOT ENTER. This SKU is designed and manufactured for Outdoor use.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady restricted area / no trespassing sign is made from aluminum which is the B-959 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 30 in width and a 30 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a reflective white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a square. This item is written in English with the following text: DO NOT ENTER. This SKU is designed and manufactured for Outdoor use.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 94150 2267-94150-ND 754476-94150
Product Name Standard Traffic Signs Signs, Nameplates, Posters Brady B-959 Aluminum Square Reflective White Restricted Area / No Trespassing Sign - 30 in Width x 30 in Height - TEXT: DO NOT ENTER - 94150
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details