Brady Corporation Traffic Sign: Standard 94106

Description
Our standard traffic signs are made of reflective on aluminum and are designed to meet MUTCD (Manual Uniform Traffic Control Devices) specifications. More than 100 stock legends are available in various sizes. Choose from three materials: premium fiberglass (B-120), reflective sheeting on aluminum (B-959) or diamond grade reflective on aluminum (B-995).
Request a Quote Datasheet
Description
Our standard traffic signs are made of reflective on aluminum and are designed to meet MUTCD (Manual Uniform Traffic Control Devices) specifications. More than 100 stock legends are available in various sizes. Choose from three materials: premium fiberglass (B-120), reflective sheeting on aluminum (B-959) or diamond grade reflective on aluminum (B-995).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Traffic Sign: Standard - 94106 - Brady Corporation
Milwaukee, WI, USA
Traffic Sign: Standard
94106
Traffic Sign: Standard 94106
Our standard traffic signs are made of reflective on aluminum and are designed to meet MUTCD (Manual Uniform Traffic Control Devices) specifications. More than 100 stock legends are available in various sizes. Choose from three materials: premium fiberglass (B-120), reflective sheeting on aluminum (B-959) or diamond grade reflective on aluminum (B-995).

Our standard traffic signs are made of reflective on aluminum and are designed to meet MUTCD (Manual Uniform Traffic Control Devices) specifications. More than 100 stock legends are available in various sizes. Choose from three materials: premium fiberglass (B-120), reflective sheeting on aluminum (B-959) or diamond grade reflective on aluminum (B-995).

Supplier's Site
Signs, Nameplates, Posters - 2267-94106-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-94106-ND
Signs, Nameplates, Posters 2267-94106-ND
B120,6X12,RED/WHT,TO W-AWAY ZONE

B120,6X12,RED/WHT,TOW-AWAY ZONE

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 94106 2267-94106-ND
Product Name Traffic Sign: Standard Signs, Nameplates, Posters
Safety / Warning Type Traffic / DOT
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7631856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 9.84 inches (250 mm)
Height 0.9843 ft (3 dm)
View Details