Brady Corporation BradyGlo High Visibility "L" Style Sign 94044

Description
BradyGlo High Visibility "L" Style Sign
Request a Quote Datasheet
Description
BradyGlo High Visibility "L" Style Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BradyGlo High Visibility
Milwaukee, WI, USA
BradyGlo High Visibility "L" Style Sign
94044
BradyGlo High Visibility "L" Style Sign 94044
BradyGlo High Visibility "L" Style Sign

BradyGlo High Visibility "L" Style Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-94044-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-94044-ND
Signs, Nameplates, Posters 2267-94044-ND
B-347 L-SHAPED PHOTOLUMINESCENT

B-347 L-SHAPED PHOTOLUMINESCENT

Buy Now Datasheet
Brady Bradyglo B-347 Polyester / Polystyrene Fire Equipment Sign - 9 in Width x 12 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 94044 - 754476-94044 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Fire Equipment Sign - 9 in Width x 12 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 94044
754476-94044
Brady Bradyglo B-347 Polyester / Polystyrene Fire Equipment Sign - 9 in Width x 12 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 94044 754476-94044
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This item is written in English with the following text: FIRE EXTINGUISHER. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This item is written in English with the following text: FIRE EXTINGUISHER. This product is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 94044 2267-94044-ND 754476-94044
Product Name BradyGlo High Visibility "L" Style Sign Signs, Nameplates, Posters Brady Bradyglo B-347 Polyester / Polystyrene Fire Equipment Sign - 9 in Width x 12 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 94044
Materials of Construction Plastic / Film Polyester Polyester / Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 2013310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Bilingual / Multilingual
Height 0.6562 ft (2 dm)
View Details