Brady Corporation BradyGlo High Visibility "V" Style Sign 94022

Description
BradyGlo High Visibility "V" Style Sign
Description
BradyGlo High Visibility "V" Style Sign

Suppliers

Company
Product
Description
Supplier Links
BradyGlo High Visibility
Milwaukee, WI, USA
BradyGlo High Visibility "V" Style Sign
94022
BradyGlo High Visibility "V" Style Sign 94022
BradyGlo High Visibility "V" Style Sign

BradyGlo High Visibility "V" Style Sign

Supplier's Site
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Exit Sign - 9 in Width x 12 in Height - Glow in the Dark - TEXT: EXIT - 94022 - 754476-94022 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Exit Sign - 9 in Width x 12 in Height - Glow in the Dark - TEXT: EXIT - 94022
754476-94022
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Exit Sign - 9 in Width x 12 in Height - Glow in the Dark - TEXT: EXIT - 94022 754476-94022
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is produced using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is designed with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: EXIT. This sign is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady exit sign is produced using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is designed with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This sign is written in English with the following text: EXIT. This sign is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 94022 754476-94022
Product Name BradyGlo High Visibility "V" Style Sign Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Exit Sign - 9 in Width x 12 in Height - Glow in the Dark - TEXT: EXIT - 94022
Materials of Construction Plastic / Film Polyester / Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 4935275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pvc
Width 23.62 inches (600 mm)
View Details