Brady Corporation BradyGlo High Visibility "V" Style Sign 94014

Description
BradyGlo High Visibility "V" Style Sign
Request a Quote Datasheet
Description
BradyGlo High Visibility "V" Style Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BradyGlo High Visibility
Milwaukee, WI, USA
BradyGlo High Visibility "V" Style Sign
94014
BradyGlo High Visibility "V" Style Sign 94014
BradyGlo High Visibility "V" Style Sign

BradyGlo High Visibility "V" Style Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-94014-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-94014-ND
Signs, Nameplates, Posters 2267-94014-ND
B-347 V-SHAPED PHOTOLUMINESCENT

B-347 V-SHAPED PHOTOLUMINESCENT

Buy Now Datasheet
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Red First Aid Sign - 9 in Width x 12 in Height - Glow in the Dark - TEXT: FIRST AID - 94014 - 754476-94014 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Red First Aid Sign - 9 in Width x 12 in Height - Glow in the Dark - TEXT: FIRST AID - 94014
754476-94014
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Red First Aid Sign - 9 in Width x 12 in Height - Glow in the Dark - TEXT: FIRST AID - 94014 754476-94014
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady first aid sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: FIRST AID. This product is designed and constructed for Indoor use. There are a variety of standards that signs may conform to. In particular, this sign complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady first aid sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This SKU is written in English with the following text: FIRST AID. This product is designed and constructed for Indoor use. There are a variety of standards that signs may conform to. In particular, this sign complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 94014 2267-94014-ND 754476-94014
Product Name BradyGlo High Visibility "V" Style Sign Signs, Nameplates, Posters Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Red First Aid Sign - 9 in Width x 12 in Height - Glow in the Dark - TEXT: FIRST AID - 94014
Materials of Construction Plastic / Film Polyester Polyester / Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Safety Labels - 218622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.2493 ft (0.7600 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details