Brady Corporation Target Organ Labels 93800

Description
Use our Target Organ Labels in conjunction with your standard Right-To-Know labels. Made from B-928 vinyl material. Standard package: 50 labels.
Request a Quote Datasheet
Description
Use our Target Organ Labels in conjunction with your standard Right-To-Know labels. Made from B-928 vinyl material. Standard package: 50 labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Target Organ Labels - 93800 - Brady Corporation
Milwaukee, WI, USA
Target Organ Labels
93800
Target Organ Labels 93800
Use our Target Organ Labels in conjunction with your standard Right-To-Know labels. Made from B-928 vinyl material. Standard package: 50 labels.

Use our Target Organ Labels in conjunction with your standard Right-To-Know labels. Made from B-928 vinyl material. Standard package: 50 labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-93800-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-93800-ND
Labels, Stickers, Decals - Preprinted 2267-93800-ND
B928 1.5X4 BLK/WHT 50/PACKAGE

B928 1.5X4 BLK/WHT 50/PACKAGE

Buy Now Datasheet
Brady B-928 Black on White Rectangle Vinyl Hazardous Material Label - 4 in Width - 1 1/2 in Height - Printed Text = WARNING - EXPOSURE TO THIS MATERIAL CAN CAUSE DAMAGE TO THE FOLLOWING ORGANS/PARTS O - 754476-93800 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-928 Black on White Rectangle Vinyl Hazardous Material Label - 4 in Width - 1 1/2 in Height - Printed Text = WARNING - EXPOSURE TO THIS MATERIAL CAN CAUSE DAMAGE TO THE FOLLOWING ORGANS/PARTS O
754476-93800
Brady B-928 Black on White Rectangle Vinyl Hazardous Material Label - 4 in Width - 1 1/2 in Height - Printed Text = WARNING - EXPOSURE TO THIS MATERIAL CAN CAUSE DAMAGE TO THE FOLLOWING ORGANS/PARTS O 754476-93800
The Brady hazardous material label comes packaged 50 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-928 hazardous material label are: 4 in W x 1 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is WARNING - EXPOSURE TO THIS MATERIAL CAN CAUSE DAMAGE TO THE FOLLOWING ORGANS/PARTS OF THE BODY. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady hazardous material label comes packaged 50 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-928 hazardous material label are: 4 in W x 1 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is WARNING - EXPOSURE TO THIS MATERIAL CAN CAUSE DAMAGE TO THE FOLLOWING ORGANS/PARTS OF THE BODY. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 93800 2267-93800-ND 754476-93800
Product Name Target Organ Labels Labels, Stickers, Decals - Preprinted Brady B-928 Black on White Rectangle Vinyl Hazardous Material Label - 4 in Width - 1 1/2 in Height - Printed Text = WARNING - EXPOSURE TO THIS MATERIAL CAN CAUSE DAMAGE TO THE FOLLOWING ORGANS/PARTS O
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-5 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Eye protection
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details