Brady Corporation Signs, Nameplates, Posters 93640

Description
RADIATION: NUCLEAR-INSERT SIGN
Request a Quote Datasheet
Description
RADIATION: NUCLEAR-INSERT SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-93640-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-93640-ND
Signs, Nameplates, Posters 2267-93640-ND
RADIATION: NUCLEAR-INSERT SIGN

RADIATION: NUCLEAR-INSERT SIGN

Buy Now Datasheet
Brady Polycarbonate Rectangle Yellow Radiation Hazard Sign - 8 in Width x 1.6875 in Height - TEXT: NOTIFY HEALTH PHYSICS PRIOR TO ENTRY - 93640 - 754473-93640 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polycarbonate Rectangle Yellow Radiation Hazard Sign - 8 in Width x 1.6875 in Height - TEXT: NOTIFY HEALTH PHYSICS PRIOR TO ENTRY - 93640
754473-93640
Brady Polycarbonate Rectangle Yellow Radiation Hazard Sign - 8 in Width x 1.6875 in Height - TEXT: NOTIFY HEALTH PHYSICS PRIOR TO ENTRY - 93640 754473-93640
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is designed with a yellow background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: NOTIFY HEALTH PHYSICS PRIOR TO ENTRY. There are a variety of standards that signs may comform to. In particular, this sign satisfies the OSHA 29 CFR 1910.96 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is designed with a yellow background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: NOTIFY HEALTH PHYSICS PRIOR TO ENTRY. There are a variety of standards that signs may comform to. In particular, this sign satisfies the OSHA 29 CFR 1910.96 standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-93640-ND 754473-93640
Product Name Signs, Nameplates, Posters Brady Polycarbonate Rectangle Yellow Radiation Hazard Sign - 8 in Width x 1.6875 in Height - TEXT: NOTIFY HEALTH PHYSICS PRIOR TO ENTRY - 93640
Materials of Construction Plastic / Film Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-704-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 2351192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 17.72 inches (450 mm)
View Details