Brady Corporation Signs, Nameplates, Posters 93631

Description
RADIATION: NUCLEAR-INSERT SIGN
Request a Quote Datasheet
Description
RADIATION: NUCLEAR-INSERT SIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-93631-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-93631-ND
Signs, Nameplates, Posters 2267-93631-ND
RADIATION: NUCLEAR-INSERT SIGN

RADIATION: NUCLEAR-INSERT SIGN

Buy Now Datasheet
Brady Polycarbonate Rectangle Yellow Restricted Area / No Trespassing Sign - 8 in Width x 1.6875 in Height - TEXT: NO ENTRY BY UNAUTHORIZED PERSONNEL - 93631 - 754473-93631 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polycarbonate Rectangle Yellow Restricted Area / No Trespassing Sign - 8 in Width x 1.6875 in Height - TEXT: NO ENTRY BY UNAUTHORIZED PERSONNEL - 93631
754473-93631
Brady Polycarbonate Rectangle Yellow Restricted Area / No Trespassing Sign - 8 in Width x 1.6875 in Height - TEXT: NO ENTRY BY UNAUTHORIZED PERSONNEL - 93631 754473-93631
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a yellow background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: NO ENTRY BY UNAUTHORIZED PERSONNEL. There are a variety of standards that signs may comform to. In particular, this SKU complies with the OSHA 29 CFR 1910.37 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and conveyance. This restricted area / no trespassing sign is manufactured with a yellow background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: NO ENTRY BY UNAUTHORIZED PERSONNEL. There are a variety of standards that signs may comform to. In particular, this SKU complies with the OSHA 29 CFR 1910.37 standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-93631-ND 754473-93631
Product Name Signs, Nameplates, Posters Brady Polycarbonate Rectangle Yellow Restricted Area / No Trespassing Sign - 8 in Width x 1.6875 in Height - TEXT: NO ENTRY BY UNAUTHORIZED PERSONNEL - 93631
Materials of Construction Plastic / Film Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Do not touch
Materials of Construction Pp rigid plastic
Width 9.84 inches (250 mm)
View Details