Brady Corporation Tags 93629

Description
B915, RADIATION: NUCLEAR-INSERT
Request a Quote Datasheet
Description
B915, RADIATION: NUCLEAR-INSERT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tags - 2267-93629-ND - DigiKey
Thief River Falls, MN, United States
B915, RADIATION: NUCLEAR-INSERT

B915, RADIATION: NUCLEAR-INSERT

Buy Now Datasheet
Brady Polycarbonate Rectangle Yellow Radiation Hazard Sign - 8 in Width x 1.6875 in Height - TEXT: HIGH RADIATION AREA - 93629 - 754473-93629 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polycarbonate Rectangle Yellow Radiation Hazard Sign - 8 in Width x 1.6875 in Height - TEXT: HIGH RADIATION AREA - 93629
754473-93629
Brady Polycarbonate Rectangle Yellow Radiation Hazard Sign - 8 in Width x 1.6875 in Height - TEXT: HIGH RADIATION AREA - 93629 754473-93629
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is manufactured with a yellow background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: HIGH RADIATION AREA. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the OSHA 29 CFR 1910.1096 standard(s).

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is manufactured with a yellow background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: HIGH RADIATION AREA. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the OSHA 29 CFR 1910.1096 standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-93629-ND 754473-93629
Product Name Tags Brady Polycarbonate Rectangle Yellow Radiation Hazard Sign - 8 in Width x 1.6875 in Height - TEXT: HIGH RADIATION AREA - 93629
Materials of Construction Plastic / Film Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 146416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 1.97 ft (6 dm)
View Details