Brady Corporation Brady Polycarbonate Rectangle Yellow Radiation Hazard Sign - 8 in Width x 1.6875 in Height - TEXT: DOSE RATE AT THIS POINT IS__ MR / HR DATE POSTED__ BY__ - 93625 93625

Description
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is designed with a yellow background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: DOSE RATE AT THIS POINT IS__ MR / HR DATE POSTED__ BY__. There are a variety of standards that signs may comform to. In particular, this product satisfies the OSHA 29 CFR 1910.96 standard(s).
Description
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is designed with a yellow background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: DOSE RATE AT THIS POINT IS__ MR / HR DATE POSTED__ BY__. There are a variety of standards that signs may comform to. In particular, this product satisfies the OSHA 29 CFR 1910.96 standard(s).

Suppliers

Company
Product
Description
Supplier Links
Brady Polycarbonate Rectangle Yellow Radiation Hazard Sign - 8 in Width x 1.6875 in Height - TEXT: DOSE RATE AT THIS POINT IS__ MR / HR DATE POSTED__ BY__ - 93625 - 754473-93625 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polycarbonate Rectangle Yellow Radiation Hazard Sign - 8 in Width x 1.6875 in Height - TEXT: DOSE RATE AT THIS POINT IS__ MR / HR DATE POSTED__ BY__ - 93625
754473-93625
Brady Polycarbonate Rectangle Yellow Radiation Hazard Sign - 8 in Width x 1.6875 in Height - TEXT: DOSE RATE AT THIS POINT IS__ MR / HR DATE POSTED__ BY__ - 93625 754473-93625
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is designed with a yellow background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: DOSE RATE AT THIS POINT IS__ MR / HR DATE POSTED__ BY__. There are a variety of standards that signs may comform to. In particular, this product satisfies the OSHA 29 CFR 1910.96 standard(s).

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is designed with a yellow background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: DOSE RATE AT THIS POINT IS__ MR / HR DATE POSTED__ BY__. There are a variety of standards that signs may comform to. In particular, this product satisfies the OSHA 29 CFR 1910.96 standard(s).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-93625
Product Name Brady Polycarbonate Rectangle Yellow Radiation Hazard Sign - 8 in Width x 1.6875 in Height - TEXT: DOSE RATE AT THIS POINT IS__ MR / HR DATE POSTED__ BY__ - 93625
Safety / Warning Type Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 7541277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Adhesive Backed; Bilingual / Multilingual
Width 5.83 inches (148 mm)
Height 0.3445 ft (1.05 dm)
View Details