Brady Corporation Brady Rectangle Yellow Breathing Apparatus Sign - 8 in Width x 1.6875 in Height - TEXT: RESPIRATORY PROTECTION REQUIRED - 93621 93621

Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is designed with a yellow background and text and/or image color(s) of purple. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: RESPIRATORY PROTECTION REQUIRED. There are a variety of standards that signs may comform to. In particular, this SKU meets the OSHA 29 CFR 1910.96 standard(s).
Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is designed with a yellow background and text and/or image color(s) of purple. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: RESPIRATORY PROTECTION REQUIRED. There are a variety of standards that signs may comform to. In particular, this SKU meets the OSHA 29 CFR 1910.96 standard(s).

Suppliers

Company
Product
Description
Supplier Links
Brady Rectangle Yellow Breathing Apparatus Sign - 8 in Width x 1.6875 in Height - TEXT: RESPIRATORY PROTECTION REQUIRED - 93621 - 754473-93621 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Rectangle Yellow Breathing Apparatus Sign - 8 in Width x 1.6875 in Height - TEXT: RESPIRATORY PROTECTION REQUIRED - 93621
754473-93621
Brady Rectangle Yellow Breathing Apparatus Sign - 8 in Width x 1.6875 in Height - TEXT: RESPIRATORY PROTECTION REQUIRED - 93621 754473-93621
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is designed with a yellow background and text and/or image color(s) of purple. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: RESPIRATORY PROTECTION REQUIRED. There are a variety of standards that signs may comform to. In particular, this SKU meets the OSHA 29 CFR 1910.96 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and conveyance. This breathing apparatus sign is designed with a yellow background and text and/or image color(s) of purple. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: RESPIRATORY PROTECTION REQUIRED. There are a variety of standards that signs may comform to. In particular, this SKU meets the OSHA 29 CFR 1910.96 standard(s).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-93621
Product Name Brady Rectangle Yellow Breathing Apparatus Sign - 8 in Width x 1.6875 in Height - TEXT: RESPIRATORY PROTECTION REQUIRED - 93621
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 7631929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Pet
Width 17.72 inches (450 mm)
View Details