Brady Corporation Brady Polycarbonate Rectangle Yellow Radiation Hazard Sign - 8 in Width x 1.6875 in Height - TEXT: AIRBORNE RADIOACTIVITY AREA - 93620 93620

Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is printed with a yellow background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: AIRBORNE RADIOACTIVITY AREA. There are a variety of standards that signs may comform to. In particular, this part meets the OSHA 29 CFR 1910.96 standard(s).
Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is printed with a yellow background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: AIRBORNE RADIOACTIVITY AREA. There are a variety of standards that signs may comform to. In particular, this part meets the OSHA 29 CFR 1910.96 standard(s).

Suppliers

Company
Product
Description
Supplier Links
Brady Polycarbonate Rectangle Yellow Radiation Hazard Sign - 8 in Width x 1.6875 in Height - TEXT: AIRBORNE RADIOACTIVITY AREA - 93620 - 754473-93620 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polycarbonate Rectangle Yellow Radiation Hazard Sign - 8 in Width x 1.6875 in Height - TEXT: AIRBORNE RADIOACTIVITY AREA - 93620
754473-93620
Brady Polycarbonate Rectangle Yellow Radiation Hazard Sign - 8 in Width x 1.6875 in Height - TEXT: AIRBORNE RADIOACTIVITY AREA - 93620 754473-93620
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is printed with a yellow background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: AIRBORNE RADIOACTIVITY AREA. There are a variety of standards that signs may comform to. In particular, this part meets the OSHA 29 CFR 1910.96 standard(s).

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is printed with a yellow background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: AIRBORNE RADIOACTIVITY AREA. There are a variety of standards that signs may comform to. In particular, this part meets the OSHA 29 CFR 1910.96 standard(s).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-93620
Product Name Brady Polycarbonate Rectangle Yellow Radiation Hazard Sign - 8 in Width x 1.6875 in Height - TEXT: AIRBORNE RADIOACTIVITY AREA - 93620
Safety / Warning Type Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 1878826-2 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Warning Signs - 7631645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details