Brady Corporation Brady Polycarbonate Rectangle Yellow Food, Beverage & Smoking Sign - 8 in Width x 1.6875 in Height - TEXT: EATING, DRINKING AND SMOKING PROHIBITED - 93619 93619

Description
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is designed with a yellow background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: EATING, DRINKING AND SMOKING PROHIBITED. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.
Description
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is designed with a yellow background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: EATING, DRINKING AND SMOKING PROHIBITED. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

Suppliers

Company
Product
Description
Supplier Links
Brady Polycarbonate Rectangle Yellow Food, Beverage & Smoking Sign - 8 in Width x 1.6875 in Height - TEXT: EATING, DRINKING AND SMOKING PROHIBITED - 93619 - 754473-93619 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polycarbonate Rectangle Yellow Food, Beverage & Smoking Sign - 8 in Width x 1.6875 in Height - TEXT: EATING, DRINKING AND SMOKING PROHIBITED - 93619
754473-93619
Brady Polycarbonate Rectangle Yellow Food, Beverage & Smoking Sign - 8 in Width x 1.6875 in Height - TEXT: EATING, DRINKING AND SMOKING PROHIBITED - 93619 754473-93619
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is designed with a yellow background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: EATING, DRINKING AND SMOKING PROHIBITED. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is designed with a yellow background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This product is written in English with the following text: EATING, DRINKING AND SMOKING PROHIBITED. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-93619
Product Name Brady Polycarbonate Rectangle Yellow Food, Beverage & Smoking Sign - 8 in Width x 1.6875 in Height - TEXT: EATING, DRINKING AND SMOKING PROHIBITED - 93619
Materials of Construction Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1812232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details