Brady Corporation Brady Polycarbonate Rectangle Yellow Radiation Hazard Sign - 8 in Width x 1.6875 in Height - TEXT: RADIOACTIVE MATERIALS AREA - 93616 93616

Description
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is manufactured with a yellow background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: RADIOACTIVE MATERIALS AREA. There are a variety of standards that signs may comform to. In particular, this part satisfies the OSHA 29 CFR 1910.1096 standard(s).
Description
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is manufactured with a yellow background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: RADIOACTIVE MATERIALS AREA. There are a variety of standards that signs may comform to. In particular, this part satisfies the OSHA 29 CFR 1910.1096 standard(s).

Suppliers

Company
Product
Description
Supplier Links
Brady Polycarbonate Rectangle Yellow Radiation Hazard Sign - 8 in Width x 1.6875 in Height - TEXT: RADIOACTIVE MATERIALS AREA - 93616 - 754473-93616 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polycarbonate Rectangle Yellow Radiation Hazard Sign - 8 in Width x 1.6875 in Height - TEXT: RADIOACTIVE MATERIALS AREA - 93616
754473-93616
Brady Polycarbonate Rectangle Yellow Radiation Hazard Sign - 8 in Width x 1.6875 in Height - TEXT: RADIOACTIVE MATERIALS AREA - 93616 754473-93616
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is manufactured with a yellow background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: RADIOACTIVE MATERIALS AREA. There are a variety of standards that signs may comform to. In particular, this part satisfies the OSHA 29 CFR 1910.1096 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 8 in width and a 1.6875 in height. Color is often an important factor for proper awareness and conveyance. This radiation hazard sign is manufactured with a yellow background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: RADIOACTIVE MATERIALS AREA. There are a variety of standards that signs may comform to. In particular, this part satisfies the OSHA 29 CFR 1910.1096 standard(s).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-93616
Product Name Brady Polycarbonate Rectangle Yellow Radiation Hazard Sign - 8 in Width x 1.6875 in Height - TEXT: RADIOACTIVE MATERIALS AREA - 93616
Safety / Warning Type Radiation (X-ray, Gamma Rays)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 3701526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit right
Materials of Construction Plastic / Film; Plastic
Width 11.81 inches (300 mm)
View Details