Radiation: Nuclear-Insert Sign
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 8 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This radiation hazard sign is printed with a yellow background and text and/or image color(s) of magenta. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This radiation hazard sign is designed with the following image: radioactive material symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: CAUTION. There are a variety of standards that signs may comform to. In particular, this part meets the RoHS standard(s).
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 93600 | 754476-93600 |
| Product Name | Radiation: Nuclear-Insert Sign | Brady Polycarbonate Rectangle Yellow Radiation Hazard Sign - 8 in Width x 12 in Height - TEXT: CAUTION - 93600 |
| Safety / Warning Type | Radiation (X-ray, Gamma Rays) | Radiation (X-ray, Gamma Rays) |