Black on yellow vinyl labels provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Label size is 3 3/4"H x 4 1/2"W. Standard package: 25 labels.
The Brady hazardous material label comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-928 hazardous material label are: 4 1/2 in W x 3 3/4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is CUMENE.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 93515 | 754476-93515 |
| Product Name | Hazardous Material Label | Brady B-928 Black on Yellow Rectangle Vinyl Hazardous Material Label - 4 1/2 in Width - 3 3/4 in Height - Printed Text = CUMENE - 93515 |
| Safety / Warning Type | HAZMAT (Hazaondous Material) | HAZMAT (Hazaondous Material); Chemical |