Brady Corporation Hazardous Material Label 93500

Description
Black on yellow vinyl labels provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Label size is 3 3/4"H x 4 1/2"W. Standard package: 25 labels.
Description
Black on yellow vinyl labels provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Label size is 3 3/4"H x 4 1/2"W. Standard package: 25 labels.

Suppliers

Company
Product
Description
Supplier Links
Hazardous Material Label - 93500 - Brady Corporation
Milwaukee, WI, USA
Hazardous Material Label
93500
Hazardous Material Label 93500
Black on yellow vinyl labels provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Label size is 3 3/4"H x 4 1/2"W. Standard package: 25 labels.

Black on yellow vinyl labels provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Label size is 3 3/4"H x 4 1/2"W. Standard package: 25 labels.

Supplier's Site
Brady B-928 Black on Yellow Rectangle Vinyl Hazardous Material Label - 4 1/2 in Width - 3 3/4 in Height - Printed Text = BUTANOL - 93500 - 754476-93500 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-928 Black on Yellow Rectangle Vinyl Hazardous Material Label - 4 1/2 in Width - 3 3/4 in Height - Printed Text = BUTANOL - 93500
754476-93500
Brady B-928 Black on Yellow Rectangle Vinyl Hazardous Material Label - 4 1/2 in Width - 3 3/4 in Height - Printed Text = BUTANOL - 93500 754476-93500
The Brady hazardous material label comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-928 hazardous material label are: 4 1/2 in W x 3 3/4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is BUTANOL.

The Brady hazardous material label comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-928 hazardous material label are: 4 1/2 in W x 3 3/4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is BUTANOL.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 93500 754476-93500
Product Name Hazardous Material Label Brady B-928 Black on Yellow Rectangle Vinyl Hazardous Material Label - 4 1/2 in Width - 3 3/4 in Height - Printed Text = BUTANOL - 93500
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7632099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Arrow shaped floor sign
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768035-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details