Brady Corporation Hazardous Material Label 93496

Description
Black on yellow vinyl labels provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Label size is 3 3/4"H x 4 1/2"W. Standard package: 25 labels.
Request a Quote Datasheet
Description
Black on yellow vinyl labels provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Label size is 3 3/4"H x 4 1/2"W. Standard package: 25 labels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Material Label - 93496 - Brady Corporation
Milwaukee, WI, USA
Hazardous Material Label
93496
Hazardous Material Label 93496
Black on yellow vinyl labels provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Label size is 3 3/4"H x 4 1/2"W. Standard package: 25 labels.

Black on yellow vinyl labels provide workers with all of the chemical information they'll need for hazardous materials they may encounter. Label size is 3 3/4"H x 4 1/2"W. Standard package: 25 labels.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-93496-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-93496-ND
Labels, Stickers, Decals - Preprinted 2267-93496-ND
B928 3.75X4.5 BLK/YEL 25/PACK

B928 3.75X4.5 BLK/YEL 25/PACK

Buy Now Datasheet
Brady B-928 Black on Yellow Rectangle Vinyl Hazardous Material Label - 4 1/2 in Width - 3 3/4 in Height - Printed Text = BLEACH - 93496 - 754476-93496 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-928 Black on Yellow Rectangle Vinyl Hazardous Material Label - 4 1/2 in Width - 3 3/4 in Height - Printed Text = BLEACH - 93496
754476-93496
Brady B-928 Black on Yellow Rectangle Vinyl Hazardous Material Label - 4 1/2 in Width - 3 3/4 in Height - Printed Text = BLEACH - 93496 754476-93496
The Brady hazardous material label comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-928 hazardous material label are: 4 1/2 in W x 3 3/4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is BLEACH.

The Brady hazardous material label comes packaged 25 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-928 hazardous material label are: 4 1/2 in W x 3 3/4 in H. One of the important components to selecting the right product is the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is BLEACH.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 93496 2267-93496-ND 754476-93496
Product Name Hazardous Material Label Labels, Stickers, Decals - Preprinted Brady B-928 Black on Yellow Rectangle Vinyl Hazardous Material Label - 4 1/2 in Width - 3 3/4 in Height - Printed Text = BLEACH - 93496
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material); Chemical
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details
Warning Signs - 2267855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 25.2 inches (640 mm)
Height 2.1 ft (6.4 dm)
View Details