Brady Corporation Self-Sticking Vinyl Arrow 93397

Description
Self-Sticking Vinyl Arrows are mounted on easy-to-use dispenser cards. Made of durable B-946 material withstands the elements indoors and out. Style 2HV contains two 4" x 12" markers per card.
Description
Self-Sticking Vinyl Arrows are mounted on easy-to-use dispenser cards. Made of durable B-946 material withstands the elements indoors and out. Style 2HV contains two 4" x 12" markers per card.

Suppliers

Company
Product
Description
Supplier Links
Self-Sticking Vinyl Arrow - 93397 - Brady Corporation
Milwaukee, WI, USA
Self-Sticking Vinyl Arrow
93397
Self-Sticking Vinyl Arrow 93397
Self-Sticking Vinyl Arrows are mounted on easy-to-use dispenser cards. Made of durable B-946 material withstands the elements indoors and out. Style 2HV contains two 4" x 12" markers per card.

Self-Sticking Vinyl Arrows are mounted on easy-to-use dispenser cards. Made of durable B-946 material withstands the elements indoors and out. Style 2HV contains two 4" x 12" markers per card.

Supplier's Site
Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 4 in Height - 12 in Length with Left / Right Arrow - 93397 - 754476-93397 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 4 in Height - 12 in Length with Left / Right Arrow - 93397
754476-93397
Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 4 in Height - 12 in Length with Left / Right Arrow - 93397 754476-93397
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 12 in L x 4 in H. The arrow on this label points left / right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Has the following text printed on the marker: (Arrow).

The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 12 in L x 4 in H. The arrow on this label points left / right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Has the following text printed on the marker: (Arrow).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Pipe and Duct Markers Pipe and Duct Markers
Product Number 93397 754476-93397
Product Name Self-Sticking Vinyl Arrow Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 4 in Height - 12 in Length with Left / Right Arrow - 93397
Marker Type Adhesive Label Adhesive Label
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Markers -  - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Marker Type Laminated Plastic Sleeve
Legend Custom Text
Pipe Diameter 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Pipe Marker - A4068 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Marker Type Adhesive Label
Service Temperature 152 F (66.67 C)
View Details