Self-Sticking Vinyl Arrows are mounted on easy-to-use dispenser cards. Made of durable B-946 material withstands the elements indoors and out. Style 2HV contains two 4" x 12" markers per card.
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 12 in L x 4 in H. The arrow on this label points left / right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Has the following text printed on the marker: (Arrow).
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Pipe and Duct Markers | Pipe and Duct Markers |
| Product Number | 93391 | 754476-93391 |
| Product Name | Self-Sticking Vinyl Arrow | Brady B-946 Black on Yellow Vinyl Self-Adhesive Pipe Marker - 4 in Height - 12 in Length with Left / Right Arrow - 93391 |
| Marker Type | Adhesive Label | Adhesive Label |