Brady Corporation Floor Safety Sign 92408

Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Request a Quote Datasheet
Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Safety Sign - 92408 - Brady Corporation
Milwaukee, WI, USA
Floor Safety Sign
92408
Floor Safety Sign 92408
Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Supplier's Site
Barriers, Barricades, Floor Markings, Tapes - 2267-92408-ND - DigiKey
Thief River Falls, MN, United States
Barriers, Barricades, Floor Markings, Tapes
2267-92408-ND
Barriers, Barricades, Floor Markings, Tapes 2267-92408-ND
"B819 17"" DIA BLK/YEL"

"B819 17"" DIA BLK/YEL"

Buy Now Datasheet
Brady B-819 Vinyl Circle Yellow Personal Protection Equipment (PPE) Sign - 17 in Width x 17 (Dia.) in Height - Laminated - TEXT: SAFETY GOGGLES REQUIRED - 92408 - 754476-92408 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-819 Vinyl Circle Yellow Personal Protection Equipment (PPE) Sign - 17 in Width x 17 (Dia.) in Height - Laminated - TEXT: SAFETY GOGGLES REQUIRED - 92408
754476-92408
Brady B-819 Vinyl Circle Yellow Personal Protection Equipment (PPE) Sign - 17 in Width x 17 (Dia.) in Height - Laminated - TEXT: SAFETY GOGGLES REQUIRED - 92408 754476-92408
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is manufactured using vinyl which is the B-819 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 17 in width and a 17 (Dia.) in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is manufactured with the following image: eye protection symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a circle. This sign is written in English with the following text: SAFETY GOGGLES REQUIRED. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2047, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is manufactured using vinyl which is the B-819 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 17 in width and a 17 (Dia.) in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is manufactured with the following image: eye protection symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a circle. This sign is written in English with the following text: SAFETY GOGGLES REQUIRED. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2047, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 92408 2267-92408-ND 754476-92408
Product Name Floor Safety Sign Barriers, Barricades, Floor Markings, Tapes Brady B-819 Vinyl Circle Yellow Personal Protection Equipment (PPE) Sign - 17 in Width x 17 (Dia.) in Height - Laminated - TEXT: SAFETY GOGGLES REQUIRED - 92408
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 1745957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No entry
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details