Brady Corporation Floor Safety Sign 92405

Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Request a Quote Datasheet
Description
Designed to warn of hazardous areas, putting valuable safety information at the point of need.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Safety Sign - 92405 - Brady Corporation
Milwaukee, WI, USA
Floor Safety Sign
92405
Floor Safety Sign 92405
Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Designed to warn of hazardous areas, putting valuable safety information at the point of need.

Supplier's Site
Barriers, Barricades, Floor Markings, Tapes - 2267-92405-ND - DigiKey
Thief River Falls, MN, United States
Barriers, Barricades, Floor Markings, Tapes
2267-92405-ND
Barriers, Barricades, Floor Markings, Tapes 2267-92405-ND
"B819 17"" DIA BLK/YEL"

"B819 17"" DIA BLK/YEL"

Buy Now Datasheet
Brady B-819 Vinyl Circle Yellow Personal Protection Equipment (PPE) Sign - 17 in Width x 17 (Dia.) in Height - Laminated - TEXT: EAR PROTECTION AREA - 92405 - 754476-92405 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-819 Vinyl Circle Yellow Personal Protection Equipment (PPE) Sign - 17 in Width x 17 (Dia.) in Height - Laminated - TEXT: EAR PROTECTION AREA - 92405
754476-92405
Brady B-819 Vinyl Circle Yellow Personal Protection Equipment (PPE) Sign - 17 in Width x 17 (Dia.) in Height - Laminated - TEXT: EAR PROTECTION AREA - 92405 754476-92405
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal protection equipment (ppe) sign is made from vinyl which is the B-819 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 17 in width and a 17 (Dia.) in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is printed with the following image: hearing protection symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a circle. This SKU is written in English with the following text: EAR PROTECTION AREA. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2047, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady personal protection equipment (ppe) sign is made from vinyl which is the B-819 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 17 in width and a 17 (Dia.) in height. Color is often an important factor for proper awareness and communication. This personal protection equipment (ppe) sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This personal protection equipment (ppe) sign is printed with the following image: hearing protection symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a circle. This SKU is written in English with the following text: EAR PROTECTION AREA. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2047, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 92405 2267-92405-ND 754476-92405
Product Name Floor Safety Sign Barriers, Barricades, Floor Markings, Tapes Brady B-819 Vinyl Circle Yellow Personal Protection Equipment (PPE) Sign - 17 in Width x 17 (Dia.) in Height - Laminated - TEXT: EAR PROTECTION AREA - 92405
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details