Brady Corporation Safe Lifting Techniques Labels 92328

Description
Safe Lifting Techniques Labels use illustrations to remind employees how to lift safely to avoid injuries. Economical paper labels are 6"H x 6"W and are sold 500 per roll or in packs of 100. A larger 10"H x 10"W size is also available (sold individually). Labels can be customized to include the appropriate phone number that workers can call if help is needed.
Request a Quote Datasheet
Description
Safe Lifting Techniques Labels use illustrations to remind employees how to lift safely to avoid injuries. Economical paper labels are 6"H x 6"W and are sold 500 per roll or in packs of 100. A larger 10"H x 10"W size is also available (sold individually). Labels can be customized to include the appropriate phone number that workers can call if help is needed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safe Lifting Techniques Labels - 92328 - Brady Corporation
Milwaukee, WI, USA
Safe Lifting Techniques Labels
92328
Safe Lifting Techniques Labels 92328
Safe Lifting Techniques Labels use illustrations to remind employees how to lift safely to avoid injuries. Economical paper labels are 6"H x 6"W and are sold 500 per roll or in packs of 100. A larger 10"H x 10"W size is also available (sold individually). Labels can be customized to include the appropriate phone number that workers can call if help is needed.

Safe Lifting Techniques Labels use illustrations to remind employees how to lift safely to avoid injuries. Economical paper labels are 6"H x 6"W and are sold 500 per roll or in packs of 100. A larger 10"H x 10"W size is also available (sold individually). Labels can be customized to include the appropriate phone number that workers can call if help is needed.

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-92328-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-92328-ND
Labels, Stickers, Decals - Preprinted 2267-92328-ND
SAFE LIFTING TECHNIQUE LABEL

SAFE LIFTING TECHNIQUE LABEL

Buy Now Datasheet
Safe Lifting Techniques Labels (Black/Red on White; 10
Sunnyvale, CA, USA
Safe Lifting Techniques Labels (Black/Red on White; 10"" H x 10"" W)
754476-92328
Safe Lifting Techniques Labels (Black/Red on White; 10"" H x 10"" W) 754476-92328
Safe Lifting Techniques Labels (Black/Red on White; 10"" H x 10"" W)

Safe Lifting Techniques Labels (Black/Red on White; 10"" H x 10"" W)

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 92328 2267-92328-ND 754476-92328
Product Name Safe Lifting Techniques Labels Labels, Stickers, Decals - Preprinted Safe Lifting Techniques Labels (Black/Red on White; 10"" H x 10"" W)
Materials of Construction Paper Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details