Brady Corporation Back Care Weight Range Labels 92304

Description
Back Care Weight Range Labels clearly show possible load weights and remind employees to plan their lift to avoid injuries. Economical paper labels are 5"H x 2"W and are sold 500 per roll or in packs of 100. Custom weight range labels are also available
Request a Quote Datasheet
Description
Back Care Weight Range Labels clearly show possible load weights and remind employees to plan their lift to avoid injuries. Economical paper labels are 5"H x 2"W and are sold 500 per roll or in packs of 100. Custom weight range labels are also available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Back Care Weight Range Labels - 92304 - Brady Corporation
Milwaukee, WI, USA
Back Care Weight Range Labels
92304
Back Care Weight Range Labels 92304
Back Care Weight Range Labels clearly show possible load weights and remind employees to plan their lift to avoid injuries. Economical paper labels are 5"H x 2"W and are sold 500 per roll or in packs of 100. Custom weight range labels are also available

Back Care Weight Range Labels clearly show possible load weights and remind employees to plan their lift to avoid injuries. Economical paper labels are 5"H x 2"W and are sold 500 per roll or in packs of 100. Custom weight range labels are also available

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-92304-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-92304-ND
Labels, Stickers, Decals - Preprinted 2267-92304-ND
"B235,2X5"",BACK WEIGH LABEL, 500/"

"B235,2X5"",BACK WEIGH LABEL, 500/"

Buy Now Datasheet
Brady Black / Red on White Paper Machine & Equipment Safety Label - 2 in Width - 5 in Height - Printed Text = BACK CARE LABEL WEIGHT RANGE OVER 50 LBS. PLAN YOUR LIFT - 92304 - 754476-92304 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Black / Red on White Paper Machine & Equipment Safety Label - 2 in Width - 5 in Height - Printed Text = BACK CARE LABEL WEIGHT RANGE OVER 50 LBS. PLAN YOUR LIFT - 92304
754476-92304
Brady Black / Red on White Paper Machine & Equipment Safety Label - 2 in Width - 5 in Height - Printed Text = BACK CARE LABEL WEIGHT RANGE OVER 50 LBS. PLAN YOUR LIFT - 92304 754476-92304
The Brady machine & equipment safety label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady machine & equipment safety label are: 2 in W x 5 in H. One of the important components to selecting the right proudct is the proper label material. This machine & equipment safety label uses paper for the label material. These machine & equipment safety labels frequently have text printed on them. Printed text is BACK CARE LABEL WEIGHT RANGE OVER 50 LBS. PLAN YOUR LIFT.

The Brady machine & equipment safety label comes packaged 1 roll per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady machine & equipment safety label are: 2 in W x 5 in H. One of the important components to selecting the right proudct is the proper label material. This machine & equipment safety label uses paper for the label material. These machine & equipment safety labels frequently have text printed on them. Printed text is BACK CARE LABEL WEIGHT RANGE OVER 50 LBS. PLAN YOUR LIFT.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 92304 2267-92304-ND 754476-92304
Product Name Back Care Weight Range Labels Labels, Stickers, Decals - Preprinted Brady Black / Red on White Paper Machine & Equipment Safety Label - 2 in Width - 5 in Height - Printed Text = BACK CARE LABEL WEIGHT RANGE OVER 50 LBS. PLAN YOUR LIFT - 92304
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Safety Posters - 7632121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 16.54 inches (420 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details