Brady Corporation Back Care Weight Range Labels 92302

Description
Back Care Weight Range Labels clearly show possible load weights and remind employees to plan their lift to avoid injuries. Economical paper labels are 5"H x 2"W and are sold 500 per roll or in packs of 100. Custom weight range labels are also available
Description
Back Care Weight Range Labels clearly show possible load weights and remind employees to plan their lift to avoid injuries. Economical paper labels are 5"H x 2"W and are sold 500 per roll or in packs of 100. Custom weight range labels are also available

Suppliers

Company
Product
Description
Supplier Links
Back Care Weight Range Labels - 92302 - Brady Corporation
Milwaukee, WI, USA
Back Care Weight Range Labels
92302
Back Care Weight Range Labels 92302
Back Care Weight Range Labels clearly show possible load weights and remind employees to plan their lift to avoid injuries. Economical paper labels are 5"H x 2"W and are sold 500 per roll or in packs of 100. Custom weight range labels are also available

Back Care Weight Range Labels clearly show possible load weights and remind employees to plan their lift to avoid injuries. Economical paper labels are 5"H x 2"W and are sold 500 per roll or in packs of 100. Custom weight range labels are also available

Supplier's Site
Brady Machine & Equipment Safety Label - 92302 - 754476-92302 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Machine & Equipment Safety Label - 92302
754476-92302
Brady Machine & Equipment Safety Label - 92302 754476-92302
The Brady machine & equipment safety label comes packaged 1 roll per pack.

The Brady machine & equipment safety label comes packaged 1 roll per pack.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 92302 754476-92302
Product Name Back Care Weight Range Labels Brady Machine & Equipment Safety Label - 92302
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 655345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0023 ft (0.0070 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 18 X 9Mm, Pvc, White; Label Type Wago - 76AH2175 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.7087 inches (18 mm)
View Details