Brady Corporation Reversible Floor Stands 92288

Description
Made of lightweight corrugated polypropylene material (B-836), our reversible floor stands are an economical way to get your messages noticed. Each stand contains two different legends - just turn the stand inside out to display each one. Custom legends are also available. Stand size: 20" high x 12" wide.
Request a Quote Datasheet
Description
Made of lightweight corrugated polypropylene material (B-836), our reversible floor stands are an economical way to get your messages noticed. Each stand contains two different legends - just turn the stand inside out to display each one. Custom legends are also available. Stand size: 20" high x 12" wide.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reversible Floor Stands - 92288 - Brady Corporation
Milwaukee, WI, USA
Reversible Floor Stands
92288
Reversible Floor Stands 92288
Made of lightweight corrugated polypropylene material (B-836), our reversible floor stands are an economical way to get your messages noticed. Each stand contains two different legends - just turn the stand inside out to display each one. Custom legends are also available. Stand size: 20" high x 12" wide.

Made of lightweight corrugated polypropylene material (B-836), our reversible floor stands are an economical way to get your messages noticed. Each stand contains two different legends - just turn the stand inside out to display each one. Custom legends are also available. Stand size: 20" high x 12" wide.

Supplier's Site
Barriers, Barricades, Floor Markings, Tapes - 2267-92288-ND - DigiKey
Thief River Falls, MN, United States
Barriers, Barricades, Floor Markings, Tapes
2267-92288-ND
Barriers, Barricades, Floor Markings, Tapes 2267-92288-ND
ECONOMY FLOOR STAND, POTENTIAL A

ECONOMY FLOOR STAND, POTENTIAL A

Buy Now Datasheet
Brady B-836 Polypropylene Rectangle White Floor Stand Sign - 12 in Width x 20 in Height - TEXT: POTENTIAL ASBESTOS HAZARD AREA. DO NOT ENTER - 92288 - 754476-92288 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-836 Polypropylene Rectangle White Floor Stand Sign - 12 in Width x 20 in Height - TEXT: POTENTIAL ASBESTOS HAZARD AREA. DO NOT ENTER - 92288
754476-92288
Brady B-836 Polypropylene Rectangle White Floor Stand Sign - 12 in Width x 20 in Height - TEXT: POTENTIAL ASBESTOS HAZARD AREA. DO NOT ENTER - 92288 754476-92288
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady floor stand sign is made from polypropylene which is the B-836 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 12 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This floor stand sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: POTENTIAL ASBESTOS HAZARD AREA. DO NOT ENTER. This sign is designed and manufactured for Outdoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady floor stand sign is made from polypropylene which is the B-836 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 12 in width and a 20 in height. Color is often an important factor for proper awareness and communication. This floor stand sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: POTENTIAL ASBESTOS HAZARD AREA. DO NOT ENTER. This sign is designed and manufactured for Outdoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 92288 2267-92288-ND 754476-92288
Product Name Reversible Floor Stands Barriers, Barricades, Floor Markings, Tapes Brady B-836 Polypropylene Rectangle White Floor Stand Sign - 12 in Width x 20 in Height - TEXT: POTENTIAL ASBESTOS HAZARD AREA. DO NOT ENTER - 92288
Materials of Construction Plastic / Film Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details