Brady Corporation Reversible Floor Stands 92282

Description
Made of lightweight corrugated polypropylene material (B-836), our reversible floor stands are an economical way to get your messages noticed. Each stand contains two different legends - just turn the stand inside out to display each one. Custom legends are also available. Stand size: 20" high x 12" wide.
Request a Quote Datasheet
Description
Made of lightweight corrugated polypropylene material (B-836), our reversible floor stands are an economical way to get your messages noticed. Each stand contains two different legends - just turn the stand inside out to display each one. Custom legends are also available. Stand size: 20" high x 12" wide.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reversible Floor Stands - 92282 - Brady Corporation
Milwaukee, WI, USA
Reversible Floor Stands
92282
Reversible Floor Stands 92282
Made of lightweight corrugated polypropylene material (B-836), our reversible floor stands are an economical way to get your messages noticed. Each stand contains two different legends - just turn the stand inside out to display each one. Custom legends are also available. Stand size: 20" high x 12" wide.

Made of lightweight corrugated polypropylene material (B-836), our reversible floor stands are an economical way to get your messages noticed. Each stand contains two different legends - just turn the stand inside out to display each one. Custom legends are also available. Stand size: 20" high x 12" wide.

Supplier's Site
Barriers, Barricades, Floor Markings, Tapes - 2267-92282-ND - DigiKey
Thief River Falls, MN, United States
Barriers, Barricades, Floor Markings, Tapes
2267-92282-ND
Barriers, Barricades, Floor Markings, Tapes 2267-92282-ND
ECONOMY FLOOR STAND, NO SMOKING

ECONOMY FLOOR STAND, NO SMOKING

Buy Now Datasheet
Brady B-836 Polypropylene Rectangle White Floor Stand Sign - 12 in Width x 20 in Height - TEXT: NO SMOKING - 92282 - 754476-92282 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-836 Polypropylene Rectangle White Floor Stand Sign - 12 in Width x 20 in Height - TEXT: NO SMOKING - 92282
754476-92282
Brady B-836 Polypropylene Rectangle White Floor Stand Sign - 12 in Width x 20 in Height - TEXT: NO SMOKING - 92282 754476-92282
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady floor stand sign is produced using polypropylene which is the B-836 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 12 in width and a 20 in height. Color is often an important factor for proper awareness and conveyance. This floor stand sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: NO SMOKING. This part is designed and built for Outdoor use. There are a variety of standards that signs may conform to. In particular, this sign satisfies the ASTM D1593, ASTM D635, ASTM D638 standard(s).

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady floor stand sign is produced using polypropylene which is the B-836 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 12 in width and a 20 in height. Color is often an important factor for proper awareness and conveyance. This floor stand sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: NO SMOKING. This part is designed and built for Outdoor use. There are a variety of standards that signs may conform to. In particular, this sign satisfies the ASTM D1593, ASTM D635, ASTM D638 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 92282 2267-92282-ND 754476-92282
Product Name Reversible Floor Stands Barriers, Barricades, Floor Markings, Tapes Brady B-836 Polypropylene Rectangle White Floor Stand Sign - 12 in Width x 20 in Height - TEXT: NO SMOKING - 92282
Materials of Construction Plastic / Film Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details